IEC - International Electrotechnical Commission - IEC 61643-22:2004

Low-voltage surge protective devices - Part 22: Surge protective devices connected to telecommunications and signalling networks - Selection and application principles

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 November 2004
Status: revised
Page Count: 95
ICS Code (Substations. Surge arresters): 29.240.10
abstract:

Describes the principles for the selection, operation, location and coordination of SPDs connected to telecommunication and signalling networks with nominal system voltages up to 1 000 V r.m.s.... View More

Document History

June 25, 2015
Low-voltage surge protective devices - Part 22: Surge protective devices connected to telecommunications and signalling networks - Selection and application principles
IEC 61643-22:2015 describes the principles for the selection, operation, location and coordination of SPDs connected to telecommunication and signalling networks with nominal system voltages up to 1...
IEC 61643-22:2004
November 8, 2004
Low-voltage surge protective devices - Part 22: Surge protective devices connected to telecommunications and signalling networks - Selection and application principles
Describes the principles for the selection, operation, location and coordination of SPDs connected to telecommunication and signalling networks with nominal system voltages up to 1 000 V r.m.s. a.c....
Advertisement