IEC - International Electrotechnical Commission - IEC 62264-2:2004
Enterprise-control system integration - Part 2: Object model attributes
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 July 2004 |
| Status: | revised |
| Page Count: | 105 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (IT applications in industry): | 35.240.50 |
abstract:
Specifies generic interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between Levels 3 and 4 of the hierarchical... View More
Document History
June 27, 2013
Enterprise-control system integration - Part 2: Object and attributes for enterprise-control system integration
IEC 62264-2:2013 specifies generic interface content exchanged between manufacturing control functions and other enterprise functions. The interface considered is between Level 3 manufacturing...
IEC 62264-2:2004
July 20, 2004
Enterprise-control system integration - Part 2: Object model attributes
Specifies generic interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between Levels 3 and 4 of the hierarchical...