IEC - International Electrotechnical Commission - IEC 60794-2:1989

Optical fibre cables. Part 2: Product specifications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 November 1989
Status: revised
Page Count: 29
ICS Code (Fibres and cables): 33.180.10
abstract:

Provides product specifications for single-fibre and dual-fibre cables. Describes single-fibre optical cables for indoor use with applications such as transmission equipment, telephone equipment,... View More

Document History

June 22, 2017
Optical fibre cables - Part 2: Indoor cables - Sectional specification
IEC 60794-2:2017 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use in communications networks. Other types of applications requiring similar...
December 19, 2002
Optical fibre cables - Part 2: Indoor cables - Sectional specification
Provides the requirements that apply to optical fibre cables for indoor use with applications such as transmission, telephone and data processing equipment and communication and transmission networks.
Optical fibre cables - Part 2: Product specification (indoor cable)
Provides product specifications for single-fibre and dual-fibre cables. Describes single-fibre optical cables for indoor use with applications such as transmission equipment, telephone equipment,...
February 27, 1998
Amendment 1 - Optical fibre cables. Part 2: Product specifications
A description is not available for this item.
IEC 60794-2:1989
November 15, 1989
Optical fibre cables. Part 2: Product specifications
Provides product specifications for single-fibre and dual-fibre cables. Describes single-fibre optical cables for indoor use with applications such as transmission equipment, telephone equipment,...
January 1, 1987
Optical fibre cables - Part 2: Product specifications
A description is not available for this item.
Advertisement