IEC - International Electrotechnical Commission - IEC 60793-2:1992
Optical fibres - Part 2: Product specifications
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 1992 |
| Status: | revised |
| Page Count: | 57 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Provides product specifications for coated optical fibres with or without buffer and deals with two classes of optical fibres, class A (multimode) and class B (single mode). There are at present... View More
Document History
November 15, 2019
Optical fibres - Part 2: Product specifications - General
IEC 60793-2:2019 is available as IEC 60793-2:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
November 15, 2019
Optical fibres - Part 2: Product specifications - General
IEC 60793-2:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 4, 2015
Optical fibres - Part 2: Product specifications - General
IEC 60793-2:2015 contains the general specifications for both multimode and single-mode optical fibres. Sectional specifications for each of the four categories multimode fibres: A1, A2, A3, and A4...
November 28, 2011
Optical fibres - Part 2: Product specifications - General
IEC 60793-2:2011 contains the general specifications for both multimode and single-mode optical fibres. Sectional specifications for each of the four categories multimode class: A1, A2, A3, and A4...
November 30, 2007
Optical fibres - Part 2: Product specifications - General
Contains the general requirements for both multimode and single mode optical fibres. Sectional specifications for each of the four multimode categories: A1, A2, A3, and A4 contain requirements...
October 8, 2003
Optical fibres - Part 2: Product specifications - General
Contains the general requirements for both multimode and single mode optical fibres. Sectional specifications for each of the four multimode categories: A1, A2, A3, and A4 contain requirements...
October 18, 2001
Optical fibres - Part 2: Product specifications
Provides product specifications for coated optical fibres with or without buffer and deals with two classes of optical fibres, class A (multimode) and class B (single mode). There are at present four...
August 30, 2001
Amendment 1 - Optical fibres - Part 2: Product specifications
A description is not available for this item.
December 22, 1998
Optical fibres - Part 2: Product specifications
Provides product specifications for coated optical fibres with or without buffer and deals with two classes of optical fibres, class A (multimode) and class B (single mode). There are at present four...
December 22, 1997
Amendment 2 - Optical fibres - Part 2: Product specifications
A description is not available for this item.
May 19, 1995
Amendment 1 - Optical fibres - Part 2: Product specifications
A description is not available for this item.
IEC 60793-2:1992
June 15, 1992
Optical fibres - Part 2: Product specifications
Provides product specifications for coated optical fibres with or without buffer and deals with two classes of optical fibres, class A (multimode) and class B (single mode). There are at present four...
April 1, 1991
Amendment 1 - Optical fibres - Part 2: Product specifications
A description is not available for this item.
April 1, 1989
Optical fibres - Part 2: Product specifications
A description is not available for this item.
January 1, 1988
Optical fibres - Part 2: Product specifications
A description is not available for this item.