IEC - International Electrotechnical Commission - IEC 60909:1988
Short-circuit current calculation in three-phase a.c. systems
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 May 1988 |
| Status: | replaced |
| Page Count: | 175 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
This standard is applicable to the calculation of short-circuit currents: -in low-voltage three-phase a.c. systems, -in high-voltage three-phase a.c. systems with nominal voltages up
to 230... View More
Document History
IEC 60909:1988
May 15, 1988
Short-circuit current calculation in three-phase a.c. systems
This standard is applicable to the calculation of short-circuit currents: -in low-voltage three-phase a.c. systems, -in high-voltage three-phase a.c. systems with nominal voltages up to 230 kV...