IEC - International Electrotechnical Commission - IEC 60268-1:1968
Sound system equipment - Part 1 : General
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1968 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Electroacoustics): | 17.140.50 |
| ICS Code (Accessories): | 33.160.50 |
abstract:
Applies to sound systems of any kind, and to the parts of which they are composed or which are used as auxiliaries to such systems. Deals with the determination of the performance of sound system... View More
Document History
January 1, 1988
Amendment 1 - Sound system equipment. Part 1: General
A description is not available for this item.
January 1, 1988
Amendment 2 - Sound system equipment. Part 1: General
A description is not available for this item.
January 1, 1985
Sound system equipment. Part 1: General
Applies to sound systems of any kind, and to the parts of which they are composed or which are used as auxiliaries to such systems. Deals with the determination of the performance of sound system...
IEC 60268-1:1968
January 1, 1968
Sound system equipment - Part 1 : General
Applies to sound systems of any kind, and to the parts of which they are composed or which are used as auxiliaries to such systems. Deals with the determination of the performance of sound system...