IEC - International Electrotechnical Commission - IEC 61970-452:2015

Energy management system application program interface (EMS-API) - Part 452: CIM model exchange specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 April 2015
Status: revised
Page Count: 99
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

IEC 61970-452:2015 rigorously defines the subset of classes, class attributes, and roles from the CIM necessary to execute state estimation and power flow applications. These requirements are... View More

Document History

October 27, 2021
Energy management system application program interface (EMS-API) - Part 452: CIM static transmission network model profiles
IEC 61970-452:2021 defines the subset of classes, class attributes, and associations from the CIM necessary to execute state estimation and power flow applications between control centres and/or...
July 26, 2017
Energy management system application program interface (EMS-API) - Part 452: CIM static transmission network model profiles
IEC 61970-452:2017 defines the subset of classes, class attributes, and roles from the CIM necessary to execute state estimation and power flow applications. This standard is intended for two...
IEC 61970-452:2015
April 9, 2015
Energy management system application program interface (EMS-API) - Part 452: CIM model exchange specification
IEC 61970-452:2015 rigorously defines the subset of classes, class attributes, and roles from the CIM necessary to execute state estimation and power flow applications. These requirements are based...
August 12, 2013
Energy management system application program interface (EMS-API) - Part 452: CIM Static transmission network model profiles
IEC 61970-452:2013 rigorously defines the subset of classes, class attributes, and roles from the CIM necessary to execute state estimation and power flow applications. This international standard is...
Advertisement