IEC - International Electrotechnical Commission - IEC 61280-4-4:2006

Fibre optic communication subsystem test procedures - Part 4-4: Cable plants and links - Polarization mode dispersion measurement for installed links

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2006
Status: revised
Page Count: 133
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

This part of IEC 61280 provides uniform methods of measuring polarization mode dispersion (PMD) of single-mode installed links. An installed link is the optical path between transmitter and... View More

Document History

March 7, 2017
Fibre optic communication subsystem test procedures - Part 4-4: Cable plants and links - Polarization mode dispersion measurement for installed links
IEC 61280-4-4:2017 provides uniform methods of measuring polarization mode dispersion (PMD) of single-mode installed links. An installed link is the optical path between transmitter and receiver, or...
IEC 61280-4-4:2006
February 7, 2006
Fibre optic communication subsystem test procedures - Part 4-4: Cable plants and links - Polarization mode dispersion measurement for installed links
This part of IEC 61280 provides uniform methods of measuring polarization mode dispersion (PMD) of single-mode installed links. An installed link is the optical path between transmitter and receiver,...
Advertisement