IEC - International Electrotechnical Commission - IEC 60502:1983

Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1983
Status: revised
Page Count: 93
ICS Code (Cables): 29.060.20

Document History

February 28, 2024
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - ALL PARTS
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60502-1:2021 RLV IEC 60502-2:2014 RLV IEC 60502-4:2023
August 30, 1994
Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation of the types listed in 1.2, for rated voltages (u) from 1 kV up to and including 30 kV...
Amendment 5 - Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV
A description is not available for this item.
November 1, 1990
Amendment 4 - Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV
A description is not available for this item.
Amendment 3 - Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV
A description is not available for this item.
November 1, 1987
Amendment 2 - Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV
A description is not available for this item.
Corrigendum 1 - Amendment 1 - Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV
A description is not available for this item.
August 1, 1984
Amendment 1 - Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV
A description is not available for this item.
IEC 60502:1983
January 1, 1983
Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV
A description is not available for this item.
January 1, 1978
Extruded solid dielectric insulated power cables for rated voltages from 1 kV up to 30 kV
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation of the types listed in 1.2, for rated voltages (u) from 1 kV up to and including 30 kV...
Advertisement