IEC - International Electrotechnical Commission - IEC 60318:1970
An IEC artificial ear, of the wide band type, for the calibration of earphones used in audiometry
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1970 |
| Status: | replaced |
| Page Count: | 17 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Specifies an artificial ear which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones applied to the ear without acoustical leakage used for... View More
Document History
IEC 60318:1970
July 28, 1970
An IEC artificial ear, of the wide band type, for the calibration of earphones used in audiometry
Specifies an artificial ear which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones applied to the ear without acoustical leakage used for audiometric...