IEC - International Electrotechnical Commission - IEC 60294:1969
Measurement of the dimensions of a cylindrical component having two axial terminations
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1969 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Electronic components in general): | 31.020 |
abstract:
Applies to cylindrical capacitors and resistors for use in electronic equipment and having two axial terminations.
Document History
July 13, 2012
Measurement of the dimensions of a cylindrical component with axial terminations
IEC 60294:2012 applies to cylindrical capacitors and resistors for use in electronic equipment. This standard gives methods for measurement of the body length and for checking the excessive...
IEC 60294:1969
January 1, 1969
Measurement of the dimensions of a cylindrical component having two axial terminations
Applies to cylindrical capacitors and resistors for use in electronic equipment and having two axial terminations.