IEC - International Electrotechnical Commission - IEC 61054:1991
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - FM audio recording
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 April 1991 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Defines the electrical and mechanical characteristics of FM audio recording which will provide for the interchangeability of recorded cassettes using the VHS system defined in IEC 60774. Applies... View More
Document History
IEC 61054:1991
April 16, 1991
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - FM audio recording
Defines the electrical and mechanical characteristics of FM audio recording which will provide for the interchangeability of recorded cassettes using the VHS system defined in IEC 60774. Applies to...