IEC - International Electrotechnical Commission - IEC 60317-8:1972
Specifications for particular types of winding wires - Part 8: Enamelled round copper wires with a temperature index of 180
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1972 |
| Status: | revised |
| Page Count: | 29 |
Document History
March 10, 2010
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
December 22, 1997
Amendment 2 - Specifications for particular types of winding wires. Part 8: Polyesterimide enamelled round copper wire, class 180
This amendment 2 is valid for the following parts of the IEC 60317: Part 1 (1990), Part 7 (1990), Part 8 (1990), Part 11 (1990), Part 13 (1990) and Part 25 (1990).
December 19, 1997
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This consolidated version consists of the third edition (1990), its amendment 1 (1997) and its amendment 2 (1997). Therefore, no need to order amendments in addition to this publication.
February 18, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 8: Polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires. Part 8: Polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper winding wire, class 180
A description is not available for this item.
IEC 60317-8:1972
January 1, 1972
Specifications for particular types of winding wires - Part 8: Enamelled round copper wires with a temperature index of 180
A description is not available for this item.