IEC - International Electrotechnical Commission - IEC 61811-52:1997

Electromechanical all-or-nothing relays - Part 52: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 20 mm x 10 mm base

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 October 1997
Status: revised
Page Count: 49
ICS Code (Relays): 29.120.70

Document History

March 12, 2002
Electromechanical all-or-nothing relays - Part 52: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 20 mm x 10 mm base
IEC 61811-52:2002 Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Selects the appropriate methods of test to be used in detail...
IEC 61811-52:1997
October 9, 1997
Electromechanical all-or-nothing relays - Part 52: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 20 mm x 10 mm base
A description is not available for this item.
Advertisement