IEC - International Electrotechnical Commission - IEC 61340-4-1:1995
Electrostatics - Part 4: Standard test methods for specific applications - Section 1: Electrostatic behaviour of floor coverings and installed floors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 July 1995 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
abstract:
Specifies methods of test, for the characterization of electrostatic behaviour of floor coverings and installed floors. Because different kinds of floors are required, depending on the... View More
Document History
April 29, 2015
Amendment 1 - Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
A description is not available for this item.
April 29, 2015
Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
IEC 61340-4-1:2003+A1:2015 Specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to ground, point-to-point resistance...
December 11, 2003
Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
Specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to ground, point-to-point resistance and vertical resistance of...
IEC 61340-4-1:1995
July 18, 1995
Electrostatics - Part 4: Standard test methods for specific applications - Section 1: Electrostatic behaviour of floor coverings and installed floors
Specifies methods of test, for the characterization of electrostatic behaviour of floor coverings and installed floors. Because different kinds of floors are required, depending on the applications,...