IEC - International Electrotechnical Commission - IEC 61300-3-8:1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-8: Examinations and measurements - Ambient light susceptibility
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 May 1995 |
| Status: | withdrawn |
| Page Count: | 11 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-3-8:1995 is to measure the susceptibility of a fibre optic device to the coupling of light into the optical channel(s) from external light sources.
Document History
IEC 61300-3-8:1995
May 5, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-8: Examinations and measurements - Ambient light susceptibility
IEC 61300-3-8:1995 is to measure the susceptibility of a fibre optic device to the coupling of light into the optical channel(s) from external light sources.