IEC - International Electrotechnical Commission - IEC 61300-3-13:1995

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-13: Examinations and measurements - Control stability of a fibre optic switch

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 May 1995
Status: withdrawn
Page Count: 11
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-13:1995 is to measure the change in the optical characteristics of a switch in a given state as the activation energy is varied. The measurement is conducted to ensure that the switch... View More

Document History

IEC 61300-3-13:1995
May 5, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-13: Examinations and measurements - Control stability of a fibre optic switch
IEC 61300-3-13:1995 is to measure the change in the optical characteristics of a switch in a given state as the activation energy is varied. The measurement is conducted to ensure that the switch...
Advertisement