IEC - International Electrotechnical Commission - IEC 61300-2-34:1995

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-34: Tests - Resistance to solvents and contamining fluids

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 June 1995
Status: revised
Page Count: 9
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

May 13, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-34: Tests - Resistance to solvents and contaminating fluids of interconnecting components and closures
IEC 61300-2-34:2009 is for testing fibre optic interconnecting components and closures. The object of this test is to define a standard test method to assess the effects of short term exposure to...
IEC 61300-2-34:1995
June 27, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-34: Tests - Resistance to solvents and contamining fluids
A description is not available for this item.
Advertisement