IEC - International Electrotechnical Commission - IEC 61259:1994

Gas-insulated metal-enclosed switchgear for rated voltages 72,5 kV and above - Requirements for switching of bus-charging currents by disconnectors

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 April 1994
Status: replaced
Page Count: 27
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other electrical accessories): 29.120.99
abstract:

This standard provides test requirements for gas-insulated metal-enclosed disconnectors used to switch small capacitive currents (no load currents) such as occur when sections of busbars or... View More

Document History

IEC 61259:1994
April 29, 1994
Gas-insulated metal-enclosed switchgear for rated voltages 72,5 kV and above - Requirements for switching of bus-charging currents by disconnectors
This standard provides test requirements for gas-insulated metal-enclosed disconnectors used to switch small capacitive currents (no load currents) such as occur when sections of busbars or grading...
Advertisement