IEC - International Electrotechnical Commission - IEC 61228:1993
Method of measuring and specifying the UV-radiation of ultraviolet lamps used for sun-tanning
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 April 1993 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Radiation measurements): | 17.240 |
| ICS Code (Lamps in general): | 29.140.01 |
| ICS Code (Body care equipment): | 97.170 |
abstract:
Describes a method of measuring, evaluating and specifying the ultraviolet radiation of lamps which are used in skin treatment appliances for household and similar use, mainly for... View More
Document History
November 4, 2020
Fluorescent ultraviolet lamps used for tanning - Measurement and specification method
IEC 61228:2020 is available as IEC 61228:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC...
November 4, 2020
Fluorescent ultraviolet lamps used for tanning - Measurement and specification method
IEC 61228:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 10, 2008
Fluorescent ultraviolet lamps used for tanning - Measurement and specification method
This International Standard describes the method of measuring, evaluating and specifying the characteristics of fluorescent ultraviolet lamps that are used in appliances for tanning purposes. It...
August 30, 1996
Amendment 1 - Method of measuring and specifying the UV-radiation of ultraviolet lamps used for sun-tanning
A description is not available for this item.
IEC 61228:1993
April 30, 1993
Method of measuring and specifying the UV-radiation of ultraviolet lamps used for sun-tanning
Describes a method of measuring, evaluating and specifying the ultraviolet radiation of lamps which are used in skin treatment appliances for household and similar use, mainly for sun-tanning...