IEC - International Electrotechnical Commission - IEC 61133:1992
Electric traction - Rolling stock - Test methods for electric and thermal/electric rolling stock on completion of construction and before entry into service
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 November 1992 |
| Status: | revised |
| Page Count: | 87 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
Specifies methods for the testing of rail vehicles (locomotives and motor coaches) guided mechanically and supported by wheels in which motive power is either by rotating electric motors or by... View More
Document History
February 24, 2016
Railway applications - Rolling stock - Testing of rolling stock on completion of construction and before entry into service
IEC 61133:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 24, 2016
Railway applications - Rolling stock - Testing of rolling stock on completion of construction and before entry into service
IEC 61133:2016 is available as IEC 61133:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 11, 2006
Railway applications - Rolling stock - Testing of rolling stock on completion of construction and before entry into service
Specifies general criteria to demonstrate by testing that newly constructed complete railway vehicles conform with standards or other normative documents. Applies to all railway vehicles except...
IEC 61133:1992
November 13, 1992
Electric traction - Rolling stock - Test methods for electric and thermal/electric rolling stock on completion of construction and before entry into service
Specifies methods for the testing of rail vehicles (locomotives and motor coaches) guided mechanically and supported by wheels in which motive power is either by rotating electric motors or by linear...