IEC - International Electrotechnical Commission - ISO/IEC 12207:1995
Information technology - Software life cycle processes
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 July 1995 |
| Status: | revised |
| Page Count: | 57 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 12207:1995 Establishes a system for software life cycle processes with well-defined terminology. Contains processes, activities and tasks that are to be applied during the acquisition of a... View More
Document History
March 18, 2008
Systems and software engineering -- Software life cycle processes
ISO/IEC 12207:2008 establishes a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. It contains processes, activities,...
ISO/IEC 12207:1995
July 20, 1995
Information technology - Software life cycle processes
ISO/IEC 12207:1995 Establishes a system for software life cycle processes with well-defined terminology. Contains processes, activities and tasks that are to be applied during the acquisition of a...