IEC - International Electrotechnical Commission - IEC 62439:2008
High availability automation networks
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 May 2008 |
| Status: | replaced |
| Page Count: | 200 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62439:2008(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology. It specifies:
- a classification scheme for network characteristics... View More
Document History
IEC 62439:2008
May 14, 2008
High availability automation networks
IEC 62439:2008(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology. It specifies: - a classification scheme for network characteristics (see...