IEC - International Electrotechnical Commission - IEC PAS 62543:2008
DC transmission using voltage sourced converters
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 March 2008 |
| Status: | replaced |
| Page Count: | 167 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
abstract:
IEC/PAS 62543 describes the VSC transmission technology, with a particular view to the issues to be considered when it is applied at voltages above 100 kV d.c., and power in excess of 100 MW. It... View More
Document History
IEC PAS 62543:2008
March 10, 2008
DC transmission using voltage sourced converters
IEC/PAS 62543 describes the VSC transmission technology, with a particular view to the issues to be considered when it is applied at voltages above 100 kV d.c., and power in excess of 100 MW. It...