IEC - International Electrotechnical Commission - IEC 60687:1992

Alternating current static watt-hour meters for active energy (classes 0,2 S and 0,5 S)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 June 1992
Status: replaced
Page Count: 42
ICS Code (Electricity supply systems): 91.140.50
abstract:

Applies to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating-current electrical active energy of a frequency in the range 45 Hz to... View More

Document History

IEC 60687:1992
June 1, 1992
Alternating current static watt-hour meters for active energy (classes 0,2 S and 0,5 S)
Applies to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating-current electrical active energy of a frequency in the range 45 Hz to 65...
January 1, 1980
Static watthour meters - Metrological specifications for Classes 0,2 S and 0,5 S
A description is not available for this item.
Advertisement