IEC - International Electrotechnical Commission - IEC 60112:1979
Method for determining the comparative and the proof tracking indices of solid insulating materials under moist conditions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Describes a method of test intended to indicate the relative resistance of solid electrical insulating materials to tracking for voltages up to 600 V when exposed under electric stress to water... View More
Document History
October 28, 2020
Method for the determination of the proof and the comparative tracking indices of solid insulating materials
L'IEC 60112:2020 spécifie la méthode d’essai pour la détermination des indices de résistance et de tenue au cheminement des matériaux isolants solides sur des échantillons prélevés sur des parties...
October 28, 2020
Method for the determination of the proof and the comparative tracking indices of solid insulating materials
IEC 60112:2020 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60112:2020...
October 13, 2009
Method for the determination of the proof and the comparative tracking indices of solid insulating materials
IEC 60112:2003+A1:2009 Specifies the method of test for the determination of the proof and comparative tracking indices of solidinsulating materials on pieces taken from parts of equipment and on...
August 6, 2009
Amendment 1 - Method for the determination of the proof and the comparative tracking indices of solid insulating materials
A description is not available for this item.
October 8, 2003
Corrigendum 2 - Method for the determination of the proof and the comparative tracking indices of solid insulating materials
A description is not available for this item.
June 19, 2003
Corrigendum 1 - Method for the determination of the proof and the comparative tracking indices of solid insulating materials
Corrigendum 1
January 17, 2003
Method for the determination of the proof and the comparative tracking indices of solid insulating materials
Specifies the method of test for the determination of the proof and comparative tracking indices of solid insulating materials on pieces taken from parts of equipment and on plaques of material using...
IEC 60112:1979
January 1, 1979
Method for determining the comparative and the proof tracking indices of solid insulating materials under moist conditions
Describes a method of test intended to indicate the relative resistance of solid electrical insulating materials to tracking for voltages up to 600 V when exposed under electric stress to water with...
January 1, 1971
Recommended method for determining the comparative tracking index of solid insulating materials under moist conditions
A description is not available for this item.
January 1, 1959
Recommended method for determining the comparative tracking index of solid insulating materials under moist conditions
Describes a method of test intended to indicate the relative resistance of solid electrical insulating materials to tracking for voltages up to 600 V when exposed under electric stress to water with...