IEC - International Electrotechnical Commission - IEC 60645-4:1994
Audiometers - Part 4: Equipment for extended high-frequency audiometry
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 October 1994 |
| Status: | replaced |
| Page Count: | 19 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Specifies requirements for audiometric equipment designed for use in pure tone audiometry in the frequency range from 8 000 Hz to 16 000 Hz, in addition to those that are applicable and specified... View More
Document History
IEC 60645-4:1994
October 12, 1994
Audiometers - Part 4: Equipment for extended high-frequency audiometry
Specifies requirements for audiometric equipment designed for use in pure tone audiometry in the frequency range from 8 000 Hz to 16 000 Hz, in addition to those that are applicable and specified in...