IEC - International Electrotechnical Commission - IEC 60384-8:1979

Fixed capacitors for use in electronic equipment - Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, class 1 - Selection of methods of test and general requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1979
Status: revised
Page Count: 54
abstract:

Replaces IEC 108. This publication also bears the number QC 300600, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).

Applicable to... View More

Document History

September 19, 2017
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1
A description is not available for this item.
March 10, 2015
Fixed capacitors for use in electronic equipment - Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1
IEC 60384-8:2015 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment, including leadless...
May 19, 2005
Fixed capacitors for use in electronic equipment - Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1
IEC 60384-8:2005 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment, including leadless...
Amendment 2 - Fixed capacitors for use in electronic equipment - Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1
A description is not available for this item.
Amendment 1 - Fixed capacitors for use in electronic equipment. Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1
A description is not available for this item.
July 15, 1988
Fixed capacitors for use in electronic equipment. Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1
Applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment, including leadless capacitors but excluding...
IEC 60384-8:1979
January 1, 1979
Fixed capacitors for use in electronic equipment - Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, class 1 - Selection of methods of test and general requirements
Replaces IEC 108. This publication also bears the number QC 300600, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applicable to fixed...
Advertisement