IEC - International Electrotechnical Commission - IEC 60384-9:1979
Fixed capacitors for use in electronic equipment - Part 9: Sectional specification: Fixed capacitors of ceramic dielectric, class 2 - Selection of methods of test and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 43 |
| ICS Code (Ceramic and mica capacitors): | 31.060.20 |
abstract:
This publication also bears the number QC 300700, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applicable to fixed capacitors of ceramic... View More
Document History
March 10, 2015
Fixed capacitors for use in electronic equipment - Part 9: Sectional specification: Fixed capacitors of ceramic dielectric, Class 2
IEC 60384-9:2015 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 2), intended for use in electronic equipment, including leadless...
May 19, 2005
Fixed capacitors for use in electronic equipment - Part 9: Sectional specification: Fixed capacitors of ceramic dielectric, Class 2
is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 2), intended for use in electronic equipment, including leadless capacitors but...
August 18, 2000
Amendment 1 - Fixed capacitors for use in electronic equipment - Part 9: Sectional specification: Fixed capacitors of ceramic dielectric, Class 2
A description is not available for this item.
June 30, 1988
Fixed capacitors for use in electronic equipment. Part 9: Sectional specification: Fixed capacitors of ceramic dielectric, Class 2
Applicable to fixed capacitors of ceramic dielectric with a high permittivity (dielectric Class 2), intended for use in electronic equipment, including leadless capacitors, but excluding multilayer...
IEC 60384-9:1979
January 1, 1979
Fixed capacitors for use in electronic equipment - Part 9: Sectional specification: Fixed capacitors of ceramic dielectric, class 2 - Selection of methods of test and general requirements
This publication also bears the number QC 300700, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applicable to fixed capacitors of ceramic...