IEC - International Electrotechnical Commission - IEC 60373:1971
An IEC mechanical coupler for the calibration of bone vibrators having a specified contact area and being applied with a specified static force
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1971 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Specifies requirements for mechanical couplers used for calibrating bone-conduction audiometers and for making measurements on bone vibrators and bone-conduction hearing aids in the frequency... View More
Document History
January 31, 1990
Mechanical coupler for measurements on bone vibrators
Specifies requirements for mechanical couplers used for calibrating bone-conduction audiometers and for making measurements on bone vibrators and bone-conduction hearing aids in the frequency range...
IEC 60373:1971
January 1, 1971
An IEC mechanical coupler for the calibration of bone vibrators having a specified contact area and being applied with a specified static force
Specifies requirements for mechanical couplers used for calibrating bone-conduction audiometers and for making measurements on bone vibrators and bone-conduction hearing aids in the frequency range...