IEC - International Electrotechnical Commission - IEC 60060-1:1989

High-voltage test techniques. Part 1: General definitions and test requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 November 1989
Status: revised
Page Count: 131
ICS Code (Electrical and electronic testing): 19.080
abstract:

Applies to dielectric tests with direct voltage, dielectric tests with alternating voltage; dielectric tests with impulse voltage and impulse current, and tests with combinations of... View More

Document History

September 29, 2010
High-voltage test techniques - Part 1: General definitions and test requirements
IEC 60060-1:2010 applies to dielectric tests with alternating voltage; dielectric tests with direct voltage; dielectric tests with impulse voltage and dielectric tests with combinations of the above....
Corrigendum 1 - High-voltage test techniques. Part 1: General definitions and test requirements
A description is not available for this item.
IEC 60060-1:1989
November 15, 1989
High-voltage test techniques. Part 1: General definitions and test requirements
Applies to dielectric tests with direct voltage, dielectric tests with alternating voltage; dielectric tests with impulse voltage and impulse current, and tests with combinations of these. The...
January 1, 1973
High-voltage test techniques - Part 1: General definitions and test requirements
A description is not available for this item.
Advertisement