IEC - International Electrotechnical Commission - ISO/IEC 10118-2:2000
Information technology -- Security techniques -- Hash-functions -- Part 2: Hash-functions using an n-bit block cipher
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 December 2000 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (IT Security): | 35.030 |
Document History
November 28, 2011
Corrigendum 1 - Information technology -- Security techniques -- Hash-functions -- Part 2: Hash-functions using an n-bit block cipher -
A description is not available for this item.
October 11, 2010
Information technology -- Security techniques -- Hash-functions -- Part 2: Hash-functions using an n-bit block cipher
ISO/IEC 10118-2:2010 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already implemented....
February 8, 2007
Corrigendum 2 - Information technology -- Security techniques -- Hash-functions -- Part 2: Hash-functions using an n-bit block cipher -
A description is not available for this item.
ISO/IEC 10118-2:2000
December 21, 2000
Information technology -- Security techniques -- Hash-functions -- Part 2: Hash-functions using an n-bit block cipher
A description is not available for this item.