IEC - International Electrotechnical Commission - ISO/IEC 9594-1:2001

Information technology -- Open Systems Interconnection -- The Directory: Overview of concepts, models and services

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2001
Status: revised
Page Count: 22
ICS Code (Application layer): 35.100.70
abstract:

ISO/IEC 9594-1:2001 introduces the concepts of the Directory and the DIB (Directory Information Base) and overviews the services and capabilities which they provide.

Document History

December 1, 2020
Information technology - Open systems interconnection - Part 1: The Directory: Overview of concepts, models and services
This document provides the directory capabilities required by many application layer standards and telecommunication services. Among the capabilities which it provides are those of "user-friendly...
May 5, 2017
Information technology - Open Systems Interconnection - The Directory - Part 1: Overview of concepts, models and services
ISO/IEC 9594-1:2017 provides the directory capabilities required by OSI applications, OSI management processes, other OSI layer entities, and telecommunications services. Among the capabilities which...
February 25, 2014
Information technology -- Open Systems Interconnection -- The Directory -- Part 1: Overview of concepts, models and services
ISO/IEC 9594 has been produced to facilitate the interconnection of information processing systems to provide directory services. A set of such systems, together with the directory information that...
December 15, 2008
Information technology -- Open Systems Interconnection -- The Directory: Overview of concepts, models and services
ISO/IEC 9594-1:2008 gives an overview of the concepts, models and services related to “The Directory”. The Directory provides the directory capabilities required by OSI applications, OSI management...
December 15, 2005
Information technology -- Open Systems Interconnection -- The Directory: Overview of concepts, models and services
ISO/IEC 9594-1:2005 includes specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It provides provisions for protecting stored information...
ISO/IEC 9594-1:2001
December 15, 2001
Information technology -- Open Systems Interconnection -- The Directory: Overview of concepts, models and services
ISO/IEC 9594-1:2001 introduces the concepts of the Directory and the DIB (Directory Information Base) and overviews the services and capabilities which they provide.
Advertisement