IEC - International Electrotechnical Commission - ISO/IEC 9796-2:2002
Information technology -- Security techniques -- Digital signature schemes giving message recovery -- Part 2: Integer factorization based mechanisms
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 October 2002 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC 9796-2:2002 specifies three digital signature schemes giving message recovery, two of which are deterministic (non-randomized) and one of which is randomized. The security of all three... View More
Document History
December 15, 2010
Information technology -- Security techniques -- Digital signature schemes giving message recovery -- Part 2: Integer factorization based mechanisms
ISO/IEC 9796-2:2010 specifies three digital signature schemes giving message recovery, two of which are deterministic (non-randomized) and one of which is randomized. The security of all three...
January 21, 2008
Amendment 1 - Information technology -- Security techniques -- Digital signature schemes giving message recovery -- Part 2: Integer factorization based mechanisms -
A description is not available for this item.
ISO/IEC 9796-2:2002
October 10, 2002
Information technology -- Security techniques -- Digital signature schemes giving message recovery -- Part 2: Integer factorization based mechanisms
ISO/IEC 9796-2:2002 specifies three digital signature schemes giving message recovery, two of which are deterministic (non-randomized) and one of which is randomized. The security of all three...