IEC - International Electrotechnical Commission - ISO/IEC 18000-3:2004
Information technology -- Radio frequency identification for item management -- Part 3: Parameters for air interface communications at 13,56 MHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 September 2004 |
| Status: | revised |
| Page Count: | 145 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18000-3:2004 provides physical layer, collision management system and protocol values for RFID systems for item identification in accordance with the requirements of ISO 18000-1. It... View More
Document History
November 4, 2010
Information technology -- Radio frequency identification for item management -- Part 3: Parameters for air interface communications at 13,56 MHz
ISO/IEC 18000 has been developed in order to:
provide a framework to define common communications protocols for Internationally useable frequencies for radio frequency identification (RFID), and,...
August 29, 2008
Information technology -- Radio frequency identification for item management -- Part 3: Parameters for air interface communications at 13,56 MHz
ISO/IEC 18000 has been developed to provide a framework to define common communications protocols for Internationally useable frequencies for Radio Frequency Identification (RFID), and, where...
ISO/IEC 18000-3:2004
September 13, 2004
Information technology -- Radio frequency identification for item management -- Part 3: Parameters for air interface communications at 13,56 MHz
ISO/IEC 18000-3:2004 provides physical layer, collision management system and protocol values for RFID systems for item identification in accordance with the requirements of ISO 18000-1. It relates...