IEC - International Electrotechnical Commission - ISO/IEC 9797-2:2002
Information technology -- Security techniques -- Message Authentication Codes (MACs) -- Part 2: Mechanisms using a dedicated hash-function
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 June 2002 |
| Status: | revised |
| Page Count: | 14 |
| ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC 9797-2:2002 specifies three MAC algorithms that use a secret key and a hash-function (or its round-function) with an n-bit result to calculate an m-bit MAC. These mechanisms can be used as... View More
Document History
June 23, 2021
Information security - Message authentication codes (MACs) - Part 2: Mechanisms using a dedicated hash-function
This document specifies MAC algorithms that use a secret key and a hash-function (or its round-function or sponge function) to calculate an m-bit MAC. These mechanisms can be used as data integrity...
May 9, 2011
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 2: Mechanisms using a dedicated hash-function
Message Authentication Code (MAC) algorithms are data integrity mechanisms that compute a short string (the Message Authentication Code or MAC) as a complex function of every bit of the data and of a...
ISO/IEC 9797-2:2002
June 13, 2002
Information technology -- Security techniques -- Message Authentication Codes (MACs) -- Part 2: Mechanisms using a dedicated hash-function
ISO/IEC 9797-2:2002 specifies three MAC algorithms that use a secret key and a hash-function (or its round-function) with an n-bit result to calculate an m-bit MAC. These mechanisms can be used as...