IEC - International Electrotechnical Commission - IEC 61788-1:1998
Superconductivity - Part 1: Critical current measurement - DC critical current of Cu/Nb-Ti composite superconductors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 February 1998 |
| Status: | revised |
| Page Count: | 43 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
abstract:
Covers a test method for the determination of the d.c. critical current of Cu/Nb-Ti composite superconductors that have a copper/superconducto
Document History
November 21, 2006
Superconductivity - Part 1: Critical current measurement - DC critical current of Nb-Ti composite superconductors
This part of IEC 61788 covers a test method for the determination of the d.c. critical current of either Cu/Nb-Ti composite superconductors that have a copper/superconductor ratio larger than 1 or...
IEC 61788-1:1998
February 19, 1998
Superconductivity - Part 1: Critical current measurement - DC critical current of Cu/Nb-Ti composite superconductors
Covers a test method for the determination of the d.c. critical current of Cu/Nb-Ti composite superconductors that have a copper/superconductor ratio larger than 1. This method is intended for use...