IEC - International Electrotechnical Commission - IEC 60512-11-7:1996

Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 11: Climatic tests - Section 7: Test 11g: Flowing mixed gas corrosion test

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 January 1996
Status: revised
Page Count: 9
ICS Code (Electromechanical components in general): 31.220.01
abstract:

Defines a standard test method to assess the effects of a controlled atmosphere polluted by gases at very low concentration on electrical contacts or connections.

Document History

May 22, 2003
Connectors for electronic equipment - Tests and measurements - Part 11-7: Climatic tests - Test 11g: Flowing mixed gas corrosion test
Defines a standard test method to assess the effects of a controlled atmosphere polluted by gases at very low concentration on electrical contacts or connections.
IEC 60512-11-7:1996
January 23, 1996
Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 11: Climatic tests - Section 7: Test 11g: Flowing mixed gas corrosion test
Defines a standard test method to assess the effects of a controlled atmosphere polluted by gases at very low concentration on electrical contacts or connections.
Advertisement