IEC - International Electrotechnical Commission - IEC 60407:1973
Radiation protection in medical X-ray equipment 10 kV to 400 kV.
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1973 |
| Status: | replaced |
| Page Count: | 42 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Radiographic equipment): | 11.040.50 |
abstract:
Specifies the measures to be taken into consideration for the protection of patients and personnel from X-rays when designing medical X-ray equipment operating at high rated voltages from 10 kV to... View More
Document History
IEC 60407:1973
January 1, 1973
Radiation protection in medical X-ray equipment 10 kV to 400 kV.
Specifies the measures to be taken into consideration for the protection of patients and personnel from X-rays when designing medical X-ray equipment operating at high rated voltages from 10 kV to...