IEC - International Electrotechnical Commission - ISO/IEC 29642:2007
Information technology -- Data interchange on 120 mm and 80 mm optical disk using +RW DL format -- Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed 2,4x)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 2007 |
| Status: | revised |
| Page Count: | 143 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
ISO/IEC 29642:2007 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 8,55 Gbytes and 17,1 Gbytes. It specifies the quality of the... View More
Document History
June 11, 2009
Information technology -- Data interchange on 120 mm and 80 mm optical disk using +RW DL format -- Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed 2,4X)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29642:2009 specifies the mechanical, physical and...
ISO/IEC 29642:2007
November 29, 2007
Information technology -- Data interchange on 120 mm and 80 mm optical disk using +RW DL format -- Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed 2,4x)
ISO/IEC 29642:2007 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 8,55 Gbytes and 17,1 Gbytes. It specifies the quality of the...