IEC - International Electrotechnical Commission - ISO/IEC 14662:2004
Information technology -- Open-edi reference model
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 May 2004 |
| Status: | revised |
| Page Count: | 35 |
| ICS Code (IT applications in transport): | 35.240.60 |
abstract:
ISO/IEC 14662:2004 specifies the framework for coordinating the integration of existing International Standards and the development of future International Standards for the inter-working of... View More
Document History
February 2, 2010
Information technology -- Open-edi reference model
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 14662:2010 specifies the framework for...
ISO/IEC 14662:2004
May 18, 2004
Information technology -- Open-edi reference model
ISO/IEC 14662:2004 specifies the framework for coordinating the integration of existing International Standards and the development of future International Standards for the inter-working of Open-edi...