IEC - International Electrotechnical Commission - ISO/IEC 9945-1:2003
Information technology -- Portable Operating System Interface (POSIX) -- Part 1: Base Definitions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 August 2003 |
| Status: | revised |
| Page Count: | 452 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
ISO/IEC 9945 (parts 1 to 4):2003 defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications... View More
Document History
September 21, 2004
Corrigendum 1 - Information technology -- Portable Operating System Interface (POSIX) -- Part 1: Base Definitions -
A description is not available for this item.
ISO/IEC 9945-1:2003
August 18, 2003
Information technology -- Portable Operating System Interface (POSIX) -- Part 1: Base Definitions
ISO/IEC 9945 (parts 1 to 4):2003 defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications...