IEC - International Electrotechnical Commission - IEC 61837-2:2000

Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 August 2000
Status: revised
Page Count: 77
ICS Code (Piezoelectric devices): 31.140
abstract:

Deals with standard outlines and terminal lead connections as they apply to surface mounted devices for frequency control and selection in ceramic enclosures and is based on IEC 61240.

Document History

September 24, 2020
Amendment 1 - Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
A description is not available for this item.
September 24, 2020
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
IEC 61837-2:2018+A1:2020 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
May 8, 2018
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
IEC 61837-2:2018 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is based on...
Amendment 1 - Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
A description is not available for this item.
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part2: Ceramic enclosures
IEC 61837-2:2011+A1:2014 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
May 27, 2011
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
IEC 61837-2:2011 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is based on...
IEC 61837-2:2000
August 30, 2000
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
Deals with standard outlines and terminal lead connections as they apply to surface mounted devices for frequency control and selection in ceramic enclosures and is based on IEC 61240.
Advertisement