IEC - International Electrotechnical Commission - IEC 61280-2-5:1998

Fibre optic communication subsystem basic test procedures - Part 2-5: Test procedures for digital systems - Jitter transfer function measurement

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 May 1998
Status: replaced
Page Count: 21
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

Enables the measure of the jitter transfer characteristic of an individual digital equipment as the ratio of the output jitter to the applied input jitter as a function of frequency.

Jitter... View More

Document History

IEC 61280-2-5:1998
May 29, 1998
Fibre optic communication subsystem basic test procedures - Part 2-5: Test procedures for digital systems - Jitter transfer function measurement
Enables the measure of the jitter transfer characteristic of an individual digital equipment as the ratio of the output jitter to the applied input jitter as a function of frequency. Jitter transfer...
Advertisement