IEC - International Electrotechnical Commission - IEC 60317-20:1990
Specifications for particular types of winding wires. Part 20: Solderable polyurethane enamelled round copper wire, class 155
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 October 1990 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
Document History
June 12, 2019
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
IEC 60317-20:2013+A1:2019 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it...
June 12, 2019
Amendment 1 - Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
A description is not available for this item.
October 10, 2013
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
IEC 60317-20:2013 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it retains...
February 11, 2000
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper wire, class 155
This consolidated version consists of the second edition (1990), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication.
October 20, 1999
Amendment 2 - Specifications for particular types of winding wires. Part 20: Solderable polyurethane enamelled round copper wire, class 155
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 20: Solderable polyurethane enamelled round copper wire, class 155
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
IEC 60317-20:1990
October 30, 1990
Specifications for particular types of winding wires. Part 20: Solderable polyurethane enamelled round copper wire, class 155
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 20: Solderable polyurethane enamelled round copper winding wire, class 155
A description is not available for this item.