IEC - International Electrotechnical Commission - IEC 60297-1:1986

Dimensions of mechanical structures of the 482.6 mm (19 in) series. Part 1: Panels and racks

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 1986
Status: replaced
Page Count: 7
ICS Code (Mechanical structures for electronic equipment): 31.240
abstract:

Applies to panels and racks for all applications which are based on 482.6 mm (19 in) practice.

Document History

IEC 60297-1:1986
September 30, 1986
Dimensions of mechanical structures of the 482.6 mm (19 in) series. Part 1: Panels and racks
Applies to panels and racks for all applications which are based on 482.6 mm (19 in) practice.
Advertisement