IEC - International Electrotechnical Commission - IEC 60249-2-6:1985

Base materials for printed circuits. Part 2: Specifications. Specification No. 6: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (horizontal burning test)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1985
Status: replaced
Page Count: 23
ICS Code (Printed circuits and boards): 31.180
abstract:

Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, economic quality, in thicknesses of 0.5 mm up to 6.4 mm.

The sheet consists of an insulating base... View More

Document History

Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 6: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (horizontal burning test)
A description is not available for this item.
Amendment 3 - Base materials for printed circuits. Part 2: Specifications. Specification No. 6: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (horizontal burning test)
A description is not available for this item.
Amendment 2 - Base materials for printed circuits. Part 2: Specifications. Specification No. 6: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (horizontal burning test)
Contains Amendment No. 1.
IEC 60249-2-6:1985
January 1, 1985
Base materials for printed circuits. Part 2: Specifications. Specification No. 6: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (horizontal burning test)
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, economic quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (phenolic...
Advertisement