IEC - International Electrotechnical Commission - IEC 60733:1982

Determination of water in insulating oils, and in oil-impregnated paper and pressboard

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1982
Status: withdrawn
Page Count: 40
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating oils): 29.040.10
abstract:

Section One describes the determination of water in new and used insulated oils over the concentration range 2 mg/kg to 100 mg/kg. Section Two describes methods for the determination of water in... View More

Document History

IEC 60733:1982
January 1, 1982
Determination of water in insulating oils, and in oil-impregnated paper and pressboard
Section One describes the determination of water in new and used insulated oils over the concentration range 2 mg/kg to 100 mg/kg. Section Two describes methods for the determination of water in...
Advertisement