IEC - International Electrotechnical Commission - IEC 60723-5:1993

Inductor and transformer cores for telecommunications - Part 5: Sectional specification: Adjusters used with magnetic oxide cores for use in adjustable inductors and transformers

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 February 1993
Status: withdrawn
Page Count: 19
ICS Code (Magnetic components): 29.100.10
ICS Code (Telecommunications in general): 33.020
abstract:

Lists the characteristics, ratings as well as the inspection requirements for adjusters of assessed quality used with magnetic oxide cores for use in adjustable inductors and transformers. Is to... View More

Document History

IEC 60723-5:1993
February 8, 1993
Inductor and transformer cores for telecommunications - Part 5: Sectional specification: Adjusters used with magnetic oxide cores for use in adjustable inductors and transformers
Lists the characteristics, ratings as well as the inspection requirements for adjusters of assessed quality used with magnetic oxide cores for use in adjustable inductors and transformers. Is to be...
Advertisement