IEC - International Electrotechnical Commission - IEC 60723-2:1983

Inductor and transformer cores for telecommunications. Part 2: Sectional specification. Magnetic oxide cores for inductor applications

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1983
Status: withdrawn
Page Count: 19
ICS Code (Magnetic components): 29.100.10
ICS Code (Telecommunications in general): 33.020
abstract:

Lists the characteristics, ratings and also the inspection requirements for magnetic oxide cores of assessed quality consisting of at least two parts forming a substantially closed magnetic... View More

Document History

Amendment 1 - Inductor and transformer cores for telecommunications. Part 2: Sectional specification. Magnetic oxide cores for inductor applications
A description is not available for this item.
IEC 60723-2:1983
January 1, 1983
Inductor and transformer cores for telecommunications. Part 2: Sectional specification. Magnetic oxide cores for inductor applications
Lists the characteristics, ratings and also the inspection requirements for magnetic oxide cores of assessed quality consisting of at least two parts forming a substantially closed magnetic circuit...
Advertisement